NEN-EN 4840-103
Aerospace series - Heat shrinkable moulded shapes - Part 103: Fluoroelastomeric, temperature range -55 °C to 200 °C - Product Standard
| Organization: | NEN |
| Publication Date: | 1 August 2021 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics for heat-shrinkable fluoroelastomeric, heat-shrinkable boots for use in aircraft electrical systems at operating temperatures between −55 °C and 200 °C.
The moulded shapes can be supplied with a pre-coated adhesive. Refer to the manufacturers/suppli
These moulded shapes are normally supplied in the styles and dimensions given in EN 4840-002. The colour is normally black.
Styles and dimensions other than those specifically listed in EN 4840-002 can be available as custom items. These items are considered to comply with this standard if they comply with the property requirements listed in Table 1 with the exception of dimensions.
Document History