DSF/PREN ISO 8747

Fasteners – Grooved pins with countersunk head – Full-length diamond grooves (ISO/DIS 8747:2023)

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of grooved pins with countersunk head and full-length diamond grooves and pilot or chamfer point, in steel and stainless steel, and with nominal diameter 2 mm to 20 mm. These grooved pins are designed to fulfil the main following function: - locking together two or more parts, with the easiest installation (due to the pilot or chamfer point) and a highest level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.

Document History

February 12, 1998
Grooved pins with countersunk head
This International Standard specifies the characteristics of countersunk head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal...
DSF/PREN ISO 8747
Fasteners – Grooved pins with countersunk head – Full-length diamond grooves (ISO/DIS 8747:2023)
This document specifies the characteristics of grooved pins with countersunk head and full-length diamond grooves and pilot or chamfer point, in steel and stainless steel, and with nominal diameter 2...
Advertisement