DS/EN ISO 8747

Grooved pins with countersunk head

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 February 1998
Status: active
Page Count: 12
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of countersunk head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diameter, d1, from 1,4 mm to 20 mm inclusive.

Document History

DS/EN ISO 8747
February 12, 1998
Grooved pins with countersunk head
This International Standard specifies the characteristics of countersunk head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal...
Fasteners – Grooved pins with countersunk head – Full-length diamond grooves (ISO/DIS 8747:2023)
This document specifies the characteristics of grooved pins with countersunk head and full-length diamond grooves and pilot or chamfer point, in steel and stainless steel, and with nominal diameter 2...

References

Advertisement