DSF/PREN ISO 8746

Fasteners – Grooved pins with round head – Full-length diamond grooves (ISO/DIS 8746:2023)

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of grooved pins with round head, full-length diamond grooves and pilot point or chamfered point, in steel and stainless steel, and with nominal diameter 2 mm to 20 mm. These grooved pins are designed to fulfil the main following function: - locking together two or more parts, with the easiest installation (due to the pilot or chamfer point) and a highest level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.

Document History

March 12, 1998
Grooved pins with round head
This International Standard specifies the characteristics of round head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diameter,...
DSF/PREN ISO 8746
Fasteners – Grooved pins with round head – Full-length diamond grooves (ISO/DIS 8746:2023)
This document specifies the characteristics of grooved pins with round head, full-length diamond grooves and pilot point or chamfered point, in steel and stainless steel, and with nominal diameter 2...
Advertisement