DS/EN ISO 8746
Grooved pins with round head
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 March 1998 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of round head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diameter, d1, from 1,4 mm to 20 mm inclusive.
Document History
DS/EN ISO 8746
March 12, 1998
Grooved pins with round head
This International Standard specifies the characteristics of round head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diameter,...
Fasteners – Grooved pins with round head – Full-length diamond grooves (ISO/DIS 8746:2023)
This document specifies the characteristics of grooved pins with round head, full-length diamond grooves and pilot point or chamfered point, in steel and stainless steel, and with nominal diameter 2...