DSF/PREN ISO 8743
Fasteners – Grooved pins – Half-length center grooves (ISO/DIS 8743:2023)
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This document specifies the characteristics of grooved pins with half-length center grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - relative rotation of the assembled parts, and - positioning or guiding, with an easy installation (due to its symmetrical shape) and a high level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.
Document History