DS/EN ISO 8743
Grooved pins - Half-length centre grooved
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 11 February 1998 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of half-length centre grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diameter, d1, from 1,5 mm to 25 mm inclusive.
Document History
DS/EN ISO 8743
February 11, 1998
Grooved pins - Half-length centre grooved
This International Standard specifies the characteristics of half-length centre grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed...
Fasteners – Grooved pins – Half-length center grooves (ISO/DIS 8743:2023)
This document specifies the characteristics of grooved pins with half-length center grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved...