DSF/PREN ISO 8744

Fasteners – Taper grooved pins – Full-length progressive grooves (ISO/DIS 8744:2023)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of taper grooved pins with full-length progressive grooves (with closed end at the insertion side), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved pins are designed to fulfil the main following function: - locking together two or more parts, with an easy installation (due to its shape) and a high level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.

Document History

February 11, 1998
Grooved pins - Full-length taper grooved
This International Standard specifies the characteristics of full-length taper grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed...
DSF/PREN ISO 8744
Fasteners – Taper grooved pins – Full-length progressive grooves (ISO/DIS 8744:2023)
This document specifies the characteristics of taper grooved pins with full-length progressive grooves (with closed end at the insertion side), in steel and stainless steel, and with nominal diameter...
Advertisement