DS/EN ISO 8744
Grooved pins - Full-length taper grooved
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 11 February 1998 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This International Standard specifies the characteristics of full-length taper grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diameter, d1, from 1,5 mm to 25 mm inclusive.
Document History
DS/EN ISO 8744
February 11, 1998
Grooved pins - Full-length taper grooved
This International Standard specifies the characteristics of full-length taper grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed...
Fasteners – Taper grooved pins – Full-length progressive grooves (ISO/DIS 8744:2023)
This document specifies the characteristics of taper grooved pins with full-length progressive grooves (with closed end at the insertion side), in steel and stainless steel, and with nominal diameter...