DS/EN IEC 62271-207

High-voltage switchgear and controlgear – Part 207: Seismic qualification for gas-insulated switchgear assemblies, metal enclosed and solid-insulation enclosed switchgear for rated voltages above 1 kV

active, Most Current
Organization: DS
Publication Date: 19 December 2023
Status: active
Page Count: 44
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

IEC 62271-207:2023 applies to - gas-insulated switchgear (GIS) assemblies - for alternating current of rated voltages above 52 kV complying with IEC 62271-203, and - for direct current of rated voltages including and above 100 kV, - for indoor and outdoor installations, including their supporting structures, - AC metal-enclosed switchgear and controlgear assemblies for rated voltages above 1 kV and up to and including 52 kV complying with IEC 62271-200, ground or floor mounted, intended to be used under seismic conditions, and - AC solid-insulation enclosed switchgear and controlgear assemblies for rated voltages above 1 kV and up to and including 52 kV complying with IEC 62271-201, ground or floor mounted, intended to be used under seismic conditions. This third edition cancels and replaces the second edition published in 2012. This edition constitutes a technical revision. It also cancels and replaces, through merging, the first edition of IEC TS 62271-210 published in 2013. This edition includes the following significant technical changes with respect to the previous edition: a) modification of the minimum voltage rating from 52 kV to above 1 kV in order to include medium voltage equipment previously being within IEC TS 62271-210 scope; b) further harmonisation of qualification procedures with the revised IEEE Std 693-2018 [1], Annex A and Annex P, including 1) matching this document's required response spectra with IEEE Std 693-2018 performance level spectra and IEC TS 62271-210 spectra, 2) addition of a step-by-step procedure assisting the user of this document to select an appropriate seismic qualification level combining seismic integrity with cost-effective design, 3) addition of analytical earthquake component combination techniques, and 4) reference to publicly available accelerograms specially developed to match the IEEE Std 693-2018 spectra for testing and analysis purposes, since this document and IEC TS 62271-210 spectra are identical in shape with IEEE Std 693 spectra. c) various enhancements of test procedures; d) addition of minimum contents for seismic qualification reports; e) scope extended to cover DC GIS including and above 100 kV.

Document History

DS/EN IEC 62271-207
December 19, 2023
High-voltage switchgear and controlgear – Part 207: Seismic qualification for gas-insulated switchgear assemblies, metal enclosed and solid-insulation enclosed switchgear for rated voltages above 1 kV
IEC 62271-207:2023 applies to - gas-insulated switchgear (GIS) assemblies - for alternating current of rated voltages above 52 kV complying with IEC 62271-203, and - for direct current of rated...
High-voltage switchgear and controlgear – Part 207: Seismic qualification for gas-insulated switchgear assemblies, metal enclosed and solid-insulation enclosed switchgear for rated voltages above 1 kV
IEC 62271-207 applies to: – gas-insulated switchgear (GIS) assemblies – for alternating current of rated voltages above 52 kV complying with IEC 62271-203 – for direct current of rated voltages...
High-voltage switchgear and controlgear – Part 207: Seismic qualification for gas-insulated switchgear assemblies, metal enclosed and solid-insulation enclosed switchgear for rated voltages above 1 kV
IEC 62271-207 applies to: – gas-insulated switchgear (GIS) assemblies – for alternating current of rated voltages above 52 kV complying with IEC 62271-203 – for direct current of rated voltages...

References

Advertisement