DS/EN 62271-207
High-voltage switchgear and controlgear – Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
| Organization: | DS |
| Publication Date: | 17 September 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
IEC 62271-207:2012 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure. This second edition of IEC 62271-207 cancels and replaces the first edition published in 2007. It constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - modification of the minimum voltage rating from 72,5 kV to above 52 kV; - harmonisation of qualification procedures for GIS with IEEE 693:2005 Annex A and P by modifying the response spectra; - modification of the test procedures; - addition of criteria of allowed stresses; - addition of dynamic analysis CQC.
Document History