DSF/FprEN 62271-207

High-voltage switchgear and controlgear -- Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV

inactive
Organization: DS
Status: inactive
Page Count: 22
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure. For switchgear devices, e.g. live tank circuit breakers, IEC/TR 62271-300 is applicable. Guidance on interactions between the supporting structure and the soil / foundations is provided in Annex B. The seismic qualification of the switchgear assemblies takes into account testing of typical switchgear assemblies combined with methods of analysis. Mutual interaction between directly mounted auxiliary and control equipment and switchgear assemblies are covered. The seismic qualification of switchgear assemblies is only performed upon request.

Document History

September 17, 2012
High-voltage switchgear and controlgear – Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
IEC 62271-207:2012 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure....
November 20, 2007
High-voltage switchgear and controlgear - Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
This International Standard applies to switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure rigidly...
November 22, 2006
High-voltage switchgear and controlgear -- Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
A description is not available for this item.
High-voltage switchgear and controlgear -- Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
This International Standard applies to switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure. For...
DSF/FprEN 62271-207
High-voltage switchgear and controlgear -- Part 207: Seismic qualification for gas-insulated switchgear assemblies for rated voltages above 52 kV
This part of IEC 62271 applies to gas-insulated switchgear assemblies for alternating current of rated voltages above 52 kV for indoor and outdoor installations, including their supporting structure....
Advertisement