BSI - BS EN IEC 62772
Composite hollow core station post insulators for substations with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V - Definitions, test methods and acceptance criteria
active, Most Current
| Organization: | BSI |
| Publication Date: | 31 January 2024 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Insulators): | 29.080.10 |
Document History
BS EN IEC 62772
January 31, 2024
Composite hollow core station post insulators for substations with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V - Definitions, test methods and acceptance criteria
A description is not available for this item.
November 30, 2016
Composite hollow core station post insulators for substations with a.c. voltage greater than 1 000 V and d.c. voltage greater than 1 500 V — Definitions, test methods and acceptance criteria
A description is not available for this item.