NEMA - C12.21
Protocol Specification for Telephone Modem Communication
| Organization: | NEMA |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 80 |
scope:
This standard details the criteria required for communications between a C12.21 Device and a C12.21 Client via a modem connected to the switched telephone network. The C12.21 Client could be a laptop or portable computer, a master station system, or some other electronic communications device.
This standard does not specify the implementation requirements of the telephone switched network to the modem, nor does it include definitions for the establishment of the communication channel.
This document provides details for an implementation of the OSI 7-layer model.
The protocol specified in this standard was designed to transport data in table format. The table definitions are in ANSI C12.19, and Annex D of this document.
This standard specifies the differences between ANSI C12.18-2006 (R2023), Protocol Specification for ANSI Type 2 Optical Port and ANSI C12.19-2021, Utility Industry End Device Data Tables, and those features and services required to describe a protocol specification for Telephone Modem Communications.
Document History