ISO/IEC 24789-1
Identification cards — Card service life — Part 1: Application profiles and requirements
| Organization: | ISO |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document comprises a methodology for determining a test plan to simulate a card's service life. The methodology defines two parameters of card service life: the expected card service life in years and the average number of uses per day.
This document and ISO/IEC 24789-2, together along with ISO/IEC 10373-1 describe the evaluation methods to be used and their criteria.
This document was originally developed for ID-1 cards conforming to ISO/IEC 7810 but can be useful in whole or in part for other types and form factors.
Document History