ISO/IEC 24789-2
Identification cards — Card service life — Part 2: Methods of evaluation
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document provides methods of evaluation for ID-1 identification card service life for the applications provided in ISO/IEC 24789-1.
The listed evaluation methods represent available tests, not mandatory tests. The selection of mandatory tests is listed in ISO/IEC 24789-1.
Document History
ISO/IEC 24789-2
January 1, 2024
Identification cards — Card service life — Part 2: Methods of evaluation
This document provides methods of evaluation for ID-1 identification card service life for the applications provided in ISO/IEC 24789-1.
The listed evaluation methods represent available tests, not...
November 15, 2011
Identification cards - Card service life - Part 2: Methods of evaluation
This part of ISO/IEC 24789 specifies methods of evaluation for ID-1 identification card service life in the applications referred to in ISO/IEC 24789-1. It contains no additional or changed...