ISO 11363-1
Gas cylinders — 17E and 25E taper threads for connection of valves to gas cylinders — Part 1: Specifications TECHNICAL CORRIGENDUM 2
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2012 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Pressure vessels): | 23.020.30 |
Document History
August 1, 2023
Gas cylinders — 17E and 25E taper threads for connection of valves to gas cylinders — Part 1: Specifications AMENDMENT 1
A description is not available for this item.
January 1, 2018
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This document specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated as 17E) and 25,8 mm (designated as 25E) used for the connection of valves to gas...
ISO 11363-1
January 15, 2012
Gas cylinders — 17E and 25E taper threads for connection of valves to gas cylinders — Part 1: Specifications TECHNICAL CORRIGENDUM 2
A description is not available for this item.
April 15, 2011
Gas cylinders — 17E and 25E taper threads for connection of valves to gas cylinders — Part 1: Specifications TECHNICAL CORRIGENDUM 1
A description is not available for this item.
May 15, 2010
Gas cylinders — 17E and 25E taper threads for connection of valves to gas cylinders — Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...