SNV - SN EN 4842

Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)

active, Most Current
Organization: SNV
Publication Date: 1 October 2023
Status: active
Page Count: 12
ICS Code (Non-ferrous alloys in general): 49.025.15
scope:

This document specifies the requirements relating to:

Steel X5CrNiCu15-5 (1.4545)

Consumable electrode remelted (ESR or VAR)

Solution treated and precipitation treated (H1025)

Bars for machining

α or D ≤ 250 mm

1 070 MPa ≤ Rm ≤ 1 200 MPa

Premium quality (pq)

for aerospace applications.

NOTE Other designation: The ASD-STAN designation of this material is FE-PM1802. Only the chemical composition of this document is considered.

Document History

SN EN 4842
October 1, 2023
Aerospace series - Steel X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bars for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted (ESR or VAR) Solution treated and precipitation treated (H1025) Bars for machining...
December 1, 2019
Aerospace series - X5CrNiCu15-5 (1.4545) - Consumable electrode remelted (ESR or VAR) - Solution treated and precipitation treated (H1025) - Bar for machining - a or D ≤ 250 mm - 1 070 MPa ≤ Rm ≤ 1 200 MPa - Premium quality (pq)
A description is not available for this item.

References

Advertisement