ISO - 14960-2
Tubeless tyres — Valves and components — Part 2: Clamp-in tubeless tyre valve — Test methods
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 January 2024 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Tyres in general): | 83.160.01 |
scope:
This document specifies test methods for clamp-in tubeless tyre valves.
These methods are defined to determine the minimum level of performance requested.
This document applies to the tyre valve assembled on the rim hole with diameter of 11,3 mm for passenger cars or for light duty vehicles.
This document does not include tyre pressure monitoring system (TPMS) valves.
Document History
14960-2
January 1, 2024
Tubeless tyres — Valves and components — Part 2: Clamp-in tubeless tyre valve — Test methods
This document specifies test methods for clamp-in tubeless tyre valves.
These methods are defined to determine the minimum level of performance requested.
This document applies to the tyre valve...
November 1, 2014
Tubeless tyres - Valves and components - Part 2: Clamp-in tubeless tyre valve-test method
This part of ISO 14960 specifies minimum specifications for clamp-in tubeless tire valves. A clamp-in valve is an assembly of valve stem, valve core, vale cap, rubber grommet or O-ring, hex nut, and...