ISO 14960-2
Tubeless tyres - Valves and components - Part 2: Clamp-in tubeless tyre valve-test method
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Tyres in general): | 83.160.01 |
scope:
This part of ISO 14960 specifies minimum specifications for clamp-in tubeless tire valves. A clamp-in valve is an assembly of valve stem, valve core, vale cap, rubber grommet or O-ring, hex nut, and ring washer which conforms to ISO 9413.
Document History
January 1, 2024
Tubeless tyres — Valves and components — Part 2: Clamp-in tubeless tyre valve — Test methods
This document specifies test methods for clamp-in tubeless tyre valves.
These methods are defined to determine the minimum level of performance requested.
This document applies to the tyre valve...
ISO 14960-2
November 1, 2014
Tubeless tyres - Valves and components - Part 2: Clamp-in tubeless tyre valve-test method
This part of ISO 14960 specifies minimum specifications for clamp-in tubeless tire valves. A clamp-in valve is an assembly of valve stem, valve core, vale cap, rubber grommet or O-ring, hex nut, and...