FORD - WSS-M2A176-A1

ALUMINUM ALLOY, SHEET, NON-HEAT TREATABLE, REDUCED LÜDERING ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 15 May 2017
Status: active
Page Count: 7
scope:

The materials defined by these specifications are for direct cast, 5000 series, non-heat treatable aluminum sheet.

Ford Motor Company may, at its option and in agreement with the local or regional supplier, define additional and/or restricted technical delivery requirements such as mechanical properties, forming characteristics, and/or pretreatment for a specific grade and/or part. The defined requirements shall be mandatory and no characteristics shall conflict with these engineering specifications.

Document History

WSS-M2A176-A1
May 15, 2017
ALUMINUM ALLOY, SHEET, NON-HEAT TREATABLE, REDUCED LÜDERING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for direct cast, 5000 series, non-heat treatable aluminum sheet. Ford Motor Company may, at its option and in agreement with the local or regional...
October 27, 2014
ALUMINUM ALLOY, SHEET, NON-HEAT TREATABLE, REDUCED LUDERING ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
June 27, 2014
ALUMINUM ALLOY, SHEET, NON-HEAT TREATABLE, REDUCED LÜDERING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for direct cast, 5000 series, non-heat treatable aluminum sheet. Ford Motor Company may, at its option and in agreement with the local or regional...
November 6, 2013
ALUMINUM ALLOY, SHEET, NON-HEAT TREATABLE, REDUCED LÜDERING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for direct cast, 5000 series, non-heat treatable aluminum sheet. Ford Motor Company may, at its option and in agreement with the local or regional...

References

Advertisement