DS/EN ISO 6508-1
Metallic materials – Rockwell hardness test – Part 1: Test method (ISO 6508-1:2023)
active, Most Current
| Organization: | DS |
| Publication Date: | 2 January 2024 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is applicable to stationary and portable hardness testing machines. For specific materials and/or products, other specific International Standards apply (e.g. ISO 3738-1 and ISO 4498).
Document History
DS/EN ISO 6508-1
January 2, 2024
Metallic materials – Rockwell hardness test – Part 1: Test method (ISO 6508-1:2023)
This document specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
September 9, 2016
Metallic materials – Rockwell hardness test – Part 1: Test method
ISO 6508-1:2016 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
March 11, 2015
Metallic materials – Rockwell hardness test – Part 1: Test method
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
January 19, 2006
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. For specific materials...
August 25, 2000
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T) (ISO 6508-1:1999)
Thisl standard specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application) for metallic materials.
Metallic materials – Rockwell hardness test – Part 1: Test method (ISO/FDIS 6508-1:2023)
ISO 6508-1:2016 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
Metallic materials – Rockwell hardness test – Part 1: Test method (ISO/DIS 6508-1:2022)
ISO 6508-1:2016 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
Metallic materials - Rockwell hardness test - Part 1: Test method (ISO/FDIS 6508-1:2014)
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...