DS/EN ISO 6508-1

Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)

inactive
Organization: DS
Publication Date: 19 January 2006
Status: inactive
Page Count: 35
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. For specific materials and/or products, other specific International Standards apply (for instance ISO 3738-1 and ISO 4498-1). NOTE For certain materials, the fields of application may be narrower than those indicated.

Document History

January 2, 2024
Metallic materials – Rockwell hardness test – Part 1: Test method (ISO 6508-1:2023)
This document specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
September 9, 2016
Metallic materials – Rockwell hardness test – Part 1: Test method
ISO 6508-1:2016 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
March 11, 2015
Metallic materials – Rockwell hardness test – Part 1: Test method
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
DS/EN ISO 6508-1
January 19, 2006
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. For specific materials...
August 25, 2000
Metallic materials - Rockwell hardness test - Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T) (ISO 6508-1:1999)
Thisl standard specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application) for metallic materials.
Metallic materials – Rockwell hardness test – Part 1: Test method (ISO/FDIS 6508-1:2023)
ISO 6508-1:2016 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
Metallic materials – Rockwell hardness test – Part 1: Test method (ISO/DIS 6508-1:2022)
ISO 6508-1:2016 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
Metallic materials - Rockwell hardness test - Part 1: Test method (ISO/FDIS 6508-1:2014)
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
Advertisement