CSA - CAN/CSA-ISO/IEC TS 29125:18 AMD 1

Amendment 1: Information technology — Telecommunications cabling requirements for remote powering of terminal equipment

active, Most Current
Organization: CSA
Publication Date: 1 January 2021
Status: active
Page Count: 16
ICS Code (Interface and interconnection equipment): 35.200
scope:

a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over:

• 4-pair balanced cabling in accordance with the reference implementations of ISO/IEC 11801 series standards using currents per conductor of up to 500 mA;

• 1-pair balanced cabling using currents per conductor of up to 1 000 mA; and targets the support of applications that provide remote power over balanced cabling to terminal equipment,

Document History

CAN/CSA-ISO/IEC TS 29125:18 AMD 1
January 1, 2021
Amendment 1: Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over: • 4-pair balanced cabling in accordance with the reference...
January 1, 2021
Amendment 1: Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over: • 4-pair balanced cabling in accordance with the reference...
January 1, 2018
Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
This document a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over balanced cabling in accordance with the reference...
January 1, 2018
Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
This document a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over balanced cabling in accordance with the reference...

References

Advertisement