CSA ISO/IEC TS 29125

Information technology — Telecommunications cabling requirements for remote powering of terminal equipment

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2018
Status: active
Page Count: 47
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document

a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over balanced cabling in accordance with the reference implementations of ISO/IEC 11801 series standards using currents per conductor of up to 500 mA and targets the support of applications that provide remote power over balanced cabling to terminal equipment,

b) covers the transmission and electrical parameters needed to support remote power over balanced cabling,

c) covers various installation scenarios and how these may impact the capability of balanced cabling to support remote powering,

d) specifies design and configuration of cabling as specified in ISO/IEC 11801-1.

NOTE SELV requirements specify a maximum voltage of 60 V DC and LPS is understood in the applications referenced to be up to 100 W supplied within 4-pair cabling.

This document includes a mathematical model to predict the behaviour of different bundle sizes, various cabling constructions, and installation conditions for different current capacities.

Safety (e.g. electrical safety and protection and fire) and electromagnetic compatibility (EMC) requirements are outside the scope of this document, and are covered by other standards and regulations. However, information given by this document can be of assistance.

Document History

Amendment 1: Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over: • 4-pair balanced cabling in accordance with the reference...
January 1, 2021
Amendment 1: Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over: • 4-pair balanced cabling in accordance with the reference...
January 1, 2018
Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
This document a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over balanced cabling in accordance with the reference...
CSA ISO/IEC TS 29125
January 1, 2018
Information technology — Telecommunications cabling requirements for remote powering of terminal equipment
This document a) addresses the support of safety extra low voltage (SELV) and limited power source (LPS) applications that provide remote power over balanced cabling in accordance with the reference...

References

Advertisement