DS/EN 302-1

Adhesives for load-bearing timber structures – Test methods – Part 1: Determination of longitudinal tensile shear strength

active, Most Current
Organization: DS
Publication Date: 20 February 2023
Status: active
Page Count: 15
ICS Code (Adhesives): 83.180
scope:

This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is applicable to the following applications: a) for assessing the compliance of adhesives with EN 301, EN 15425, EN 16254, EN 17334 and EN 17418; b) for assessing the suitability and quality of adhesives for load-bearing timber structures. This test is intended primarily to obtain performance data for the classification of adhesives for load-bearing timber structures according to their suitability for use in defined climatic environments. This method is not intended for use to provide for structural design and does not necessarily represent the performance of the bonded member in service.

Document History

DS/EN 302-1
February 20, 2023
Adhesives for load-bearing timber structures – Test methods – Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is applicable to the following applications: a) for assessing...
April 19, 2013
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
August 25, 2004
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 describes a method of determining the shear strength if adhesive bonds. It is applicable to adhesives used in load-bearing timber structures.
February 8, 1994
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear
This part of EN 302 describes a method of determining the strength in longitudinal shear of adhesive bonds between lap joint test pieces made of beech (Fagus sylvatica L.).
Adhesives for load-bearing timber structures – Test methods – Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for assessing...
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
Advertisement