DS/EN 302-1

Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength

inactive
Organization: DS
Publication Date: 25 August 2004
Status: inactive
Page Count: 14
ICS Code (Adhesives): 83.180
scope:

This part of EN 302 describes a method of determining the shear strength if adhesive bonds. It is applicable to adhesives used in load-bearing timber structures.

Document History

February 20, 2023
Adhesives for load-bearing timber structures – Test methods – Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is applicable to the following applications: a) for assessing...
April 19, 2013
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
DS/EN 302-1
August 25, 2004
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 describes a method of determining the shear strength if adhesive bonds. It is applicable to adhesives used in load-bearing timber structures.
February 8, 1994
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of bond strength in longitudinal tensile shear
This part of EN 302 describes a method of determining the strength in longitudinal shear of adhesive bonds between lap joint test pieces made of beech (Fagus sylvatica L.).
Adhesives for load-bearing timber structures – Test methods – Part 1: Determination of longitudinal tensile shear strength
This document specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for assessing...
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This European Standard specifies a method for determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
Adhesives for load-bearing timber structures - Test methods - Part 1: Determination of longitudinal tensile shear strength
This part of EN 302 specifies a method of determining the shear strength of adhesive bonds in close contact glue line and thick glue line. It is suitable for the following applications: a) for...
Advertisement