CSA - C506:23

Benchmark energy factor (BEF) for industrial air movement systems

active, Most Current
Organization: CSA
Publication Date: 1 January 2023
Status: active
Page Count: 48
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Energy efficiency. Energy conservation in general): 27.015
scope:

Inclusions

This Standard is intended for industrial air handling systems with the following characteristics:

a) systems with energy consumption greater than 500 000 kWh per year;

b) systems with air flow greater than 9.4 m3/s (20 000 cfm);

c) air movement systems with a maximum energy output limit of 25 kJ/kg of air, which is equivalent to a maximum pressure ratio of 1.3 per stage;

d) flow velocity of ≤100 m/s (≤20 000 fpm), which characterises the flow as incompressible;

e) any single parallel or series configured for air supply, air collection, exhaust, induced draft, or forced draft applications; and

f) for material handling applications, using dilute-phase conveying, with air-to-solid loading ratio ≥2.0 by weight.

Exclusions

This Standard is not intended to be used for air movement systems with the following characteristics:

a) systems without partition, i.e., ceiling fans, crossflow fans, and air curtain units;

b) systems with partition and free inlet and outlet, i.e., sidewall fans;

c) multi-room building ventilation systems;

d) systems that have a pressure ratio greater than 1.3;

e) for material handling application using dense phase conveying with air-to-solid loading ratio <2.0 by weight; and

f) applications with air temperature greater than 250 ᵒC.

Terminology

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the Standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Measurements

The values given in SI units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

C506:23
January 1, 2023
Benchmark energy factor (BEF) for industrial air movement systems
Inclusions This Standard is intended for industrial air handling systems with the following characteristics: a) systems with energy consumption greater than 500 000 kWh per year; b) systems with...

References

Advertisement