DS/EN ISO 6401

Plastics – Poly(vinyl chloride) – Determination of residual vinyl chloride monomer using gas-chromatographic method (ISO 6401:2022)

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 20
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample dissolution and headspace gas chromatography. Concentrations of vinyl chloride in the range 0,1 mg/kg to 3,0 mg/kg can be determined.

Document History

DS/EN ISO 6401
January 4, 2023
Plastics – Poly(vinyl chloride) – Determination of residual vinyl chloride monomer using gas-chromatographic method (ISO 6401:2022)
This document specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample...
October 14, 2008
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas-chromatographic method
This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on...
November 22, 2004
Plastics - Homopolymer and copolymer resins of vinyl chloride - Determination of residual vinyl chloride monomer - Gas chromatographic method
This International Standard specifies a method for the determination of residual Vinyl chloride monomer in homopolymer and copolymer resins of Vinyl chloride.
Plastics – Poly(vinyl chloride) – Determination of residual vinyl chloride monomer – Gas-chromatographic method (ISO/DIS 6401:2022)
ISO 6401:2008 specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample...
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas-chromatographic method (ISO/FDIS 6401:2008)
This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on...
Advertisement