DSF/prEN ISO 6401

Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas-chromatographic method (ISO/FDIS 6401:2008)

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample dissolution and headspace gas chromatography. Concentrations of vinyl chloride in the range 0,1 mg/kg to 3,0 mg/kg can be determined.
A "dry method", suitable for PVC resins but not compounded materials, is widely used within the industry for in-house determinations. A separate International Standard based on this methodology is under development.

Document History

January 4, 2023
Plastics – Poly(vinyl chloride) – Determination of residual vinyl chloride monomer using gas-chromatographic method (ISO 6401:2022)
This document specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample...
October 14, 2008
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas-chromatographic method
This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on...
November 22, 2004
Plastics - Homopolymer and copolymer resins of vinyl chloride - Determination of residual vinyl chloride monomer - Gas chromatographic method
This International Standard specifies a method for the determination of residual Vinyl chloride monomer in homopolymer and copolymer resins of Vinyl chloride.
Plastics – Poly(vinyl chloride) – Determination of residual vinyl chloride monomer – Gas-chromatographic method (ISO/DIS 6401:2022)
ISO 6401:2008 specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on sample...
DSF/prEN ISO 6401
Plastics - Poly(vinyl chloride) - Determination of residual vinyl chloride monomer - Gas-chromatographic method (ISO/FDIS 6401:2008)
This International Standard specifies a method for the determination of vinyl chloride monomer in homopolymer and copolymer resins of vinyl chloride and compounded materials. The method is based on...

References

Advertisement