DS/EN ISO 15854

Dentistry – Casting and baseplate waxes (ISO 15854:2023)

active, Most Current
Organization: DS
Publication Date: 3 July 2023
Status: active
Page Count: 34
ICS Code (Dental materials): 11.060.10
scope:

This document specifies the classification of and requirements for waxes used for dental casting (including products intended for CAD/CAM milling) using the lost-wax technique and dental baseplate preparation together with the test methods to be employed to determine compliance with these requirements. Solid polymer products (such as acrylics) for CAD/CAM work, and thermoplastic or photo-curing resins used in additive processes, are not covered by this document. This document does not include specific and quantitative requirements for freedom from biological hazards.

Document History

DS/EN ISO 15854
July 3, 2023
Dentistry – Casting and baseplate waxes (ISO 15854:2023)
This document specifies the classification of and requirements for waxes used for dental casting (including products intended for CAD/CAM milling) using the lost-wax technique and dental baseplate...
February 15, 2021
Dentistry – Casting and baseplate waxes (ISO 15854:2021)
This document is applicable to waxes used for dental casting and dental baseplates. It specifies the classification of, and requirements for such waxes together with the test methods to be employed...
July 28, 2005
Dentistry – Casting and baseplate waxes
This standard is applicable to dental casting wax and to dental baseplate wax. It specifies the classification of, and requirements for, dental casting wax and baseplate wax together with the test...
Dentistry – Casting and baseplate waxes (ISO/DIS 15854:2022)
This document specifies the classification of and requirements for dental casting and dental baseplate waxes together with the test methods to be employed to determine compliance with these...
Advertisement