DS/EN ISO 15854
Dentistry – Casting and baseplate waxes
inactive
| Organization: | DS |
| Publication Date: | 28 July 2005 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Dental materials): | 11.060.10 |
scope:
This standard is applicable to dental casting wax and to dental baseplate wax. It specifies the classification of, and requirements for, dental casting wax and baseplate wax together with the test methods to be employed to determine compliance with these requirements.
Document History
July 3, 2023
Dentistry – Casting and baseplate waxes (ISO 15854:2023)
This document specifies the classification of and requirements for waxes used for dental casting (including products intended for CAD/CAM milling) using the lost-wax technique and dental baseplate...
February 15, 2021
Dentistry – Casting and baseplate waxes (ISO 15854:2021)
This document is applicable to waxes used for dental casting and dental baseplates. It specifies the classification of, and requirements for such waxes together with the test methods to be employed...
DS/EN ISO 15854
July 28, 2005
Dentistry – Casting and baseplate waxes
This standard is applicable to dental casting wax and to dental baseplate wax. It specifies the classification of, and requirements for, dental casting wax and baseplate wax together with the test...
Dentistry – Casting and baseplate waxes (ISO/DIS 15854:2022)
This document specifies the classification of and requirements for dental casting and dental baseplate waxes together with the test methods to be employed to determine compliance with these...