DS/EN ISO 14268

Leather – Physical and mechanical tests – Determination of water vapour permeability (ISO 14268:2023)

active, Most Current
Organization: DS
Publication Date: 20 February 2023
Status: active
Page Count: 22
ICS Code (Leather and furs): 59.140.30
scope:

This document describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation and for the measurement procedure.

Document History

DS/EN ISO 14268
February 20, 2023
Leather – Physical and mechanical tests – Determination of water vapour permeability (ISO 14268:2023)
This document describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation and for the measurement procedure.
November 29, 2012
Leather - Physical and mechanical tests - Determination of water vapour permeability
ISO 14268:2012 describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation.
February 25, 2003
Leather - Physical and mechanical tests - Determination of water vapour permeability
This standard describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation. It is applicable to all leathers below 3,0 mm...
Leather – Physical and mechanical tests – Determination of water vapour permeability (ISO/DIS 14268:2021)
This International Standard describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation and for the measurement procedure.
Leather - Physical and mechanical tests - Determination of water vapour permeability (ISO/FDIS 14268:2012)
This International Standard describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation. It is applicable to all leathers below...
Leather - Physical and mechanical tests - Determination of water vapour permeability (ISO/DIS 14268:2010)
This document s describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation
Advertisement