DSF/FprEN ISO 14268

Leather - Physical and mechanical tests - Determination of water vapour permeability (ISO/FDIS 14268:2012)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation. It is applicable to all leathers below 3,0 mm thickness.

Document History

February 20, 2023
Leather – Physical and mechanical tests – Determination of water vapour permeability (ISO 14268:2023)
This document describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation and for the measurement procedure.
November 29, 2012
Leather - Physical and mechanical tests - Determination of water vapour permeability
ISO 14268:2012 describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation.
February 25, 2003
Leather - Physical and mechanical tests - Determination of water vapour permeability
This standard describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation. It is applicable to all leathers below 3,0 mm...
Leather – Physical and mechanical tests – Determination of water vapour permeability (ISO/DIS 14268:2021)
This International Standard describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation and for the measurement procedure.
DSF/FprEN ISO 14268
Leather - Physical and mechanical tests - Determination of water vapour permeability (ISO/FDIS 14268:2012)
This International Standard describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation. It is applicable to all leathers below...
Leather - Physical and mechanical tests - Determination of water vapour permeability (ISO/DIS 14268:2010)
This document s describes a method for determining the water vapour permeability of leather and provides alternative methods of sample preparation
Advertisement