DS/CEN/TR 10261

Iron and steel – European standards for the determination of chemical composition

active, Most Current
Organization: DS
Publication Date: 1 May 2023
Status: active
Page Count: 39
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Iron and steel products in general): 77.140.01
scope:

This document lists, under Clause 4, the European Standards which are currently available for the determination of the chemical composition of steels and cast irons. In Clause 5, this document provides details on the range of application and gives the principle of the method described in each standard. Items which are under preparation as European Standards or as CEN Technical Reports by ECISS/TC 102 are available on the webpage of CEN, through the following link: https://standards.cen.eu/dyn/www/f?p=204:22:0::::FSP_ORG_ID:733643;amp;cs=123E58BF77E3DE921F548B80C5FF2E5D4. Annex A gives a list of other European Standards and CEN Technical Reports applicable for the determination of the chemical composition of steels and cast irons. Annex B gives a list of withdrawn Euronorms, together with the corresponding replacement European Standards, if any. Annex C shows graphical representations of the content ranges of the methods listed in this document. Figure C.1 gives the content ranges of the referee methods, Figure C.2 gives the content ranges of the routine methods and Figure C.3 represents the fields of application of all the methods described. Annex D provides a trilingual key of the abbreviations used in the Figures given in Annex C. NOTE - Three methods applicable for the analysis of some ferro-alloys are listed in Annex A.

Document History

DS/CEN/TR 10261
May 1, 2023
Iron and steel – European standards for the determination of chemical composition
This document lists, under Clause 4, the European Standards which are currently available for the determination of the chemical composition of steels and cast irons. In Clause 5, this document...
October 8, 2018
Iron and steel – European standards for the determination of chemical composition
This document lists, under Clause 4, the European Standards which are currently available for the determination of the chemical composition of steels and cast irons. In Clause 5, this document...
March 13, 2013
Iron and steel – European standards for the determination of chemical composition
This Technical Report lists, under Clause 3, the European Standards, which are currently available for the determination of the chemical composition of steel and iron. In Clause 4, it provides...
August 22, 2008
Iron and steel - Review of available methods of chemical analysis
This CEN Technical Report lists, under Clause 2, the European Standards which are currently available for the chemical analysis of steel and iron. In Clause 3, it also provides details of range of...
Iron and steel – European standards for the determination of chemical composition
This document lists, under Clause 3, the European Standards which are currently available for the determination of the chemical composition of steels and cast irons. In Clause 4, this Technical...
Iron and steel – European standards for the determination of chemical composition
This document lists, under Clause 4, the European Standards which are currently available for the determination of the chemical composition of steels and cast irons. In Clause 5, this document...
Iron and steel - European standards for the determination of chemical composition
This Technical Report lists, under Clause 3, the European Standards, which are currently available for the determination of the chemical composition of steel and iron. In Clause 4, it also provides...
Iron and steel - Review of available methods of chemical analysis
This CEN Technical Report lists, under Clause 2, the European Standards which are currently available for the chemical analysis of steel and iron. In Clause 3, it also provides details of range of...
Advertisement