DS/CEN/TR 10261
Iron and steel - Review of available methods of chemical analysis
| Organization: | DS |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
This CEN Technical Report lists, under Clause 2, the European Standards which are currently available for the chemical analysis of steel and iron. In Clause 3, it also provides details of range of application and method principle for each standard.
Items which are under preparation as European Standards or as CEN Technical Reports by ECISS/TC 20 are available on the webpage of CEN, through the link http://www.cen.eu/CE
Annex A contains a list of European Standards, CEN Technical Reports and ECISS Information Circulars relevant for chemical analysis of ferrous materials.
Annex B contains a list of withdrawn Euronorms, together with the corresponding replacement European Standards.
Annex C is a graphical presentation of the concentration ranges for the methods presented in this Technical Report.
Document History