DSF/PREN ISO 8741

Fasteners – Reverse-taper grooved pins – Half-length progressive grooves (ISO/DIS 8741:2023)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of reverse-taper grooved pins with half-length progressive grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - positioning or guiding, and - relative rotation of the assembled parts, with an easy installation (due to its shape) and a medium level of pull-out resistance (due to the elastic fit behaviour of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.

Document History

February 11, 1998
Grooved pins - Half-length reverse-taper, grooved
This International Standard specifies the characteristics of half-length reverse taper grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed...
DSF/PREN ISO 8741
Fasteners – Reverse-taper grooved pins – Half-length progressive grooves (ISO/DIS 8741:2023)
This document specifies the characteristics of reverse-taper grooved pins with half-length progressive grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25...
Advertisement