DS/EN ISO 8741

Grooved pins - Half-length reverse-taper, grooved

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 February 1998
Status: active
Page Count: 16
ICS Code (Pins, nails): 21.060.50
scope:

This International Standard specifies the characteristics of half-length reverse taper grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diameter, d1, from 1,5 to 25 mm inclusive.

Document History

DS/EN ISO 8741
February 11, 1998
Grooved pins - Half-length reverse-taper, grooved
This International Standard specifies the characteristics of half-length reverse taper grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed...
Fasteners – Reverse-taper grooved pins – Half-length progressive grooves (ISO/DIS 8741:2023)
This document specifies the characteristics of reverse-taper grooved pins with half-length progressive grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25...
Advertisement