DSF/PREN ISO 8742

Fasteners – Grooved pins – One-third-length center grooves (ISO/DIS 8742:2023)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Pins, nails): 21.060.50
scope:

This document specifies the characteristics of grooved pins with one-third-length center grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These grooved pins are designed to fulfil the main following functions: - relative rotation of the assembled parts, and - positioning or guiding, with an easy installation (due to its symmetrical shape) and a medium level of pull-out resistance (due to the elastic fit behavior of the pin). The general requirements (including functional principles for grooved pins and assembly) are specified in ISO 13669.

Document History

February 11, 1998
Grooved pins - One-third-length centre grooved
This international standard specifies the characteristics of third-length centre grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed...
DSF/PREN ISO 8742
Fasteners – Grooved pins – One-third-length center grooves (ISO/DIS 8742:2023)
This document specifies the characteristics of grooved pins with one-third-length center grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These...
Advertisement