DS/EN ISO 8742
Grooved pins - One-third-length centre grooved
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 11 February 1998 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This international standard specifies the characteristics of third-length centre grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed longitudinally on their exterior surface, with nominal diameter, d1, from 1,5 mm to 25 mm inclusive.
Document History
DS/EN ISO 8742
February 11, 1998
Grooved pins - One-third-length centre grooved
This international standard specifies the characteristics of third-length centre grooved pins made of steel or austenitic stainless steel which have three equally spaced grooves impressed...
Fasteners – Grooved pins – One-third-length center grooves (ISO/DIS 8742:2023)
This document specifies the characteristics of grooved pins with one-third-length center grooves (with closed ends), in steel and stainless steel, and with nominal diameter 1 mm to 25 mm. These...