ASSE - 1019

Performance Requirements for Wall Hydrant with Backflow Protection and Freeze Resistance

active, Most Current
Organization: ASSE
Publication Date: 1 September 2023
Status: active
Page Count: 20
scope:

Description

These devices shall have a permanent means to protect against backflow due to either backsiphonage or backpressure. The backflow protection shall include a minimum of 2 mechanisms: an air inlet for preventing backsiphonage and a check valve for preventing backpressure. These devices are terminal fittings that supply water to hose connections without danger of freezing.

These devices shall be used on systems where the only source of low head backpressure comes from an elevated hose equal to or less than 10 feet (3 meters) in height. The outlet of this device shall not be subjected to more than 12 hours of continuous water pressure.

The devices shall be classified as follows:

(a) Type A: The backflow protection shall include 3 mechanisms for protection: 1) an air inlet for preventing backsiphonage, 2) a check valve for preventing backpressure and 3) a mechanism that relieves backpressure. The hose shall be removed to prevent damage to the device from freezing.

(b) Type B: The backflow protection shall include 3 mechanisms for protection: 1) an air inlet for preventing backsiphonage, 2) a check valve for preventing backpressure and 3) a mechanism that relieves backpressure and a mechanism that drains the water from the hydrant when the hose is attached and the hydrant is manually closed. The hose need not be removed to protect the device against damage from freezing.

(c) Type C: The backflow protection shall include 2 mechanisms for protection; 1) an air inlet for preventing backsiphonage and 2) a check valve for preventing backpressure. The hose shall be removed to protect against damage to the device from freezing.

Sizes

The device size is specified by the inlet connection and the length of the device.

Connections

Outlet

The outlet connection shall be a ¾ NH garden hose connection threads complying with ASME B1.20.7.

Inlet

Inlet connections shall meet the applicable requirements of the plumbing code.

Pressure

The devices shall be designed to operate from 25 psi to 125 psi (172.4 kPa to 862 kPa).

Temperature Range

The devices shall be designed for flow temperatures of 33.0 °F to 140.0 °F (0.6 °C to 60.0 °C).

Repairability

Devices shall be designed and constructed such that after installation, repair or replacement of the elastomeric parts shall be accomplished using standard tools. Construction shall permit field service without damaging or marring the surface of the device.

Atmospheric Vent

Atmospheric vent(s) (air inlets) shall be of a nonstandard plumbing connection.

Document History

1019
September 1, 2023
Performance Requirements for Wall Hydrant with Backflow Protection and Freeze Resistance
Description These devices shall have a permanent means to protect against backflow due to either backsiphonage or backpressure. The backflow protection shall include a minimum of 2 mechanisms: an...
July 1, 2011
Performance Requirements for Wall Hydrant with Backflow Protection and Freeze Resistance
Description These devices shall have a permanent means to protect against backflow due to either backsiphonage or backpressure. The backflow protection shall include a minimum of two (2) mechanisms:...
July 1, 2011
Performance Requirements for Wall Hydrant with Backflow Protection and Freeze Resistance
Description These devices shall have a permanent means to protect against backflow due to either backsiphonage or backpressure. The backflow protection shall include a minimum of two (2) mechanisms:...
February 1, 2004
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant, Automatic Draining Type
Description These devices are to supply potable water without danger of damage to the device due to freezing & to provide protection of the potable water supply from contamination due to back...
February 1, 2004
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant, Automatic Draining Type
A description is not available for this item.
September 1, 1997
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant, Automatic Draining Type
Description This standard covers design and performance requirements for water supply system wall hydrants. These units shall have a permanent means including atmospheric vent valve(s), to prevent...
January 1, 1993
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant Automatic Draining Type
A description is not available for this item.

References

Advertisement