ASSE - 1019
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant Automatic Draining Type
inactive
| Organization: | ASSE |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 21 |
Document History
September 1, 2023
Performance Requirements for Wall Hydrant with Backflow Protection and Freeze Resistance
Description
These devices shall have a permanent means to protect against backflow due to either backsiphonage or backpressure. The backflow protection shall include a minimum of 2 mechanisms: an...
July 1, 2011
Performance Requirements for Wall Hydrant with Backflow Protection and Freeze Resistance
Description
These devices shall have a permanent means to protect against backflow due to either backsiphonage or backpressure. The backflow protection shall include a minimum of two (2) mechanisms:...
July 1, 2011
Performance Requirements for Wall Hydrant with Backflow Protection and Freeze Resistance
Description
These devices shall have a permanent means to protect against backflow due to either backsiphonage or backpressure. The backflow protection shall include a minimum of two (2) mechanisms:...
February 1, 2004
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant, Automatic Draining Type
Description
These devices are to supply potable water without danger of damage to the device due to freezing & to provide protection of the potable water supply from contamination due to back...
February 1, 2004
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant, Automatic Draining Type
A description is not available for this item.
September 1, 1997
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant, Automatic Draining Type
Description This standard covers design and performance requirements for water supply system wall hydrants. These units shall have a permanent means including atmospheric vent valve(s), to prevent...
1019
January 1, 1993
Performance Requirements for Vacuum Breaker Wall Hydrants, Freeze Resistant Automatic Draining Type
A description is not available for this item.