ASSE - 1052

Performance Requirements for Hose Connection Backflow Preventers

active, Most Current
Organization: ASSE
Publication Date: 1 September 2023
Status: active
Page Count: 23
scope:

Description

A hose connection backflow preventer consists of two independent checks, force loaded or biased to a closed position, with an atmospheric vent located between the two check valves, which is force loaded or biased to an open position, and a means for attaching a hose.

Size Range

The device has male hose threaded outlets sized 1/2 NH, 3/4 NH or 1 NH. Inlets with hose threads are to be provided with a non‐removable feature.

Pressure

The devices shall be designed for a working pressure of at least 125.0 psi (861.9 kPa).

Temperature Range

The devices shall be designed for flow temperatures of 33.0 °F to 140.0 °F (0.6 °C to 60.0 °C).

This device may not be subjected to more than 12 hours of continuous water pressure.

Atmospheric

Vent Atmospheric vent(s) (air inlets) are to be provided with a non‐standard plumbing connection.

Document History

1052
September 1, 2023
Performance Requirements for Hose Connection Backflow Preventers
Description A hose connection backflow preventer consists of two independent checks, force loaded or biased to a closed position, with an atmospheric vent located between the two check valves, which...
May 3, 2016
Performance Requirements for Hose Connection Backflow Preventers
Description A hose connection backflow preventer shall consist of two independent checks, force loaded or biased to a closed position, with an atmospheric vent located between the two check valves,...
February 1, 2004
Performance Requirements for Hose Connection Backflow Preventers
Description This device is designed to be installed on the discharge side of a hose threaded outlet on a potable water system. This two-check device protects against backflow, due to backsiphonage...
December 1, 1993
Performance Requirements for Hose Connection Backflow Preventers
A description is not available for this item.
January 1, 1993
Performance Requirements for Hose Connection Backflow Preventers; Errata 2/28/94
A description is not available for this item.

References

Advertisement