ASSE 1052

Performance Requirements for Hose Connection Backflow Preventers

inactive
Buy Now
Organization: ASSE
Publication Date: 1 December 1993
Status: inactive
Page Count: 29

Document History

September 1, 2023
Performance Requirements for Hose Connection Backflow Preventers
Description A hose connection backflow preventer consists of two independent checks, force loaded or biased to a closed position, with an atmospheric vent located between the two check valves, which...
May 3, 2016
Performance Requirements for Hose Connection Backflow Preventers
Description A hose connection backflow preventer shall consist of two independent checks, force loaded or biased to a closed position, with an atmospheric vent located between the two check valves,...
February 1, 2004
Performance Requirements for Hose Connection Backflow Preventers
Description This device is designed to be installed on the discharge side of a hose threaded outlet on a potable water system. This two-check device protects against backflow, due to backsiphonage...
ASSE 1052
December 1, 1993
Performance Requirements for Hose Connection Backflow Preventers
A description is not available for this item.
January 1, 1993
Performance Requirements for Hose Connection Backflow Preventers; Errata 2/28/94
A description is not available for this item.
Advertisement