IEEE - PC37.74/D2.0

Draft Standard for Requirements for Subsurface, Vault, and Pad-mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems up to 38 kV

pending
Organization: IEEE
Publication Date: 1 December 2023
Status: pending
Page Count: 66
scope:

This standard applies to enclosed assemblies of single-phase and three-phase, dead-front and live-front, subsurface, vault, and pad-mounted, load-interrupter switches with or without protective devices such as fuses or fault interrupters, up to 38 kV rated maximum voltage.

Document History

PC37.74/D2.0
December 1, 2023
Draft Standard for Requirements for Subsurface, Vault, and Pad-mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems up to 38 kV
This standard applies to enclosed assemblies of single-phase and three-phase, dead-front and live-front, subsurface, vault, and pad-mounted, load-interrupter switches with or without protective...
December 10, 2014
Standard Requirements for Subsurface, Vault, and Padmounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems up to 38 kV
This standard applies to enclosed assemblies of single-phase and three-phase, dead-front and live-front, subsurface, vault, and padmounted, load-interrupter switches with or without protective...
February 26, 2004
Standard Requirements for Subsurface, Vault, and Pad-Mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems Up to 38 kV
A description is not available for this item.
March 20, 2003
Standard Requirements for Subsurface, Vault, and Pad-Mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems Up to 38 kV
This standard applies to enclosed assemblies of single-phase and three-phase, dead-front and live-front, subsurface, vault, and pad-mounted load-interrupter switches with or without protective...

References

Advertisement