IEEE C37.74

Standard Requirements for Subsurface, Vault, and Pad-Mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems Up to 38 kV

inactive
Buy Now
Organization: IEEE
Publication Date: 20 March 2003
Status: inactive
Page Count: 51
scope:

This standard applies to enclosed assemblies of single-phase and three-phase, dead-front and live-front, subsurface, vault, and pad-mounted load-interrupter switches with or without protective devices, such as fuses or fault interrupters, up to 38 kV rated maximum voltage.

Document History

December 1, 2023
Draft Standard for Requirements for Subsurface, Vault, and Pad-mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems up to 38 kV
This standard applies to enclosed assemblies of single-phase and three-phase, dead-front and live-front, subsurface, vault, and pad-mounted, load-interrupter switches with or without protective...
December 10, 2014
Standard Requirements for Subsurface, Vault, and Padmounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems up to 38 kV
This standard applies to enclosed assemblies of single-phase and three-phase, dead-front and live-front, subsurface, vault, and padmounted, load-interrupter switches with or without protective...
February 26, 2004
Standard Requirements for Subsurface, Vault, and Pad-Mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems Up to 38 kV
A description is not available for this item.
IEEE C37.74
March 20, 2003
Standard Requirements for Subsurface, Vault, and Pad-Mounted Load-Interrupter Switchgear and Fused Load-Interrupter Switchgear for Alternating Current Systems Up to 38 kV
This standard applies to enclosed assemblies of single-phase and three-phase, dead-front and live-front, subsurface, vault, and pad-mounted load-interrupter switches with or without protective...

References

Advertisement