JSA - JIS T 8125-1

Protective clothing for users of hand-held chainsaws — Part 1: Test rig for testing resistance to cutting by a chainsaw

active, Most Current
Organization: JSA
Publication Date: 25 September 2022
Status: active
Page Count: 25
ICS Code (Forestry equipment): 65.060.80
ICS Code (Protective clothing): 13.340.10
scope:

This Standard specifies the test rig for assessing the resistance to cutting of protective clothing, footwear and gloves by hand-held chainsaws. It also describes the calibration procedure.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 11393-1 : 2018 Protective clothing for users of hand-held chainsaws - Part 1 : Test rig for testing resistance to cutting by a chainsaw (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS T 8125-1
September 25, 2022
Protective clothing for users of hand-held chainsaws — Part 1: Test rig for testing resistance to cutting by a chainsaw
This Standard specifies the test rig for assessing the resistance to cutting of protective clothing, footwear and gloves by hand-held chainsaws. It also describes the calibration procedure. NOTE The...
April 25, 2008
Protective clothing for users of hand-held chain-saws - Part 1: Testrig driven by a flywheel for testing resistance to cutting by a chain-saw
A description is not available for this item.

References

Advertisement