JSA - JIS T 8125-2

Protective clothing for users of hand-held chainsaws — Part 2: Leg protectors

active, Most Current
Organization: JSA
Publication Date: 25 September 2022
Status: active
Page Count: 35
ICS Code (Protective clothing): 13.340.10
scope:

This Standard specifies the performance requirements, test methods, design requirements, identification and marking information for leg protectors that offer protection against cutting by handheld chainsaws.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 11393-2 : 2018 Protective clothing for users of hand-held chainsaws - Part 2 : Performance requirements and test methods for leg protectors (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS T 8125-2
September 25, 2022
Protective clothing for users of hand-held chainsaws — Part 2: Leg protectors
This Standard specifies the performance requirements, test methods, design requirements, identification and marking information for leg protectors that offer protection against cutting by handheld...
March 25, 2009
Protective clothing for users of hand-held chain-saws- Part 2: Test methods and performance requirements for leg protectors
A description is not available for this item.

References

Advertisement