ISO/IEC 17825

Information technology — Security techniques — Testing methods for the mitigation of non-invasive attack classes against cryptographic modules

active, Most Current
Organization: ISO
Publication Date: 1 January 2024
Status: active
Page Count: 46
ICS Code (IT Security): 35.030
scope:

This document specifies the non-invasive attack mitigation test metrics for determining conformance to the requirements specified in ISO/IEC 19790:2012 for security levels 3 and 4. The test metrics are associated with the security functions addressed in ISO/IEC 19790:2012. Testing is conducted at the defined boundary of the cryptographic module and the inputs/outputs available at its defined boundary.

This document is intended to be used in conjunction with ISO/IEC 24759:2017 to demonstrate conformance to ISO/IEC 19790:2012.

NOTE ISO/IEC 24759:2017 specifies the test methods used by testing laboratories to assess whether the cryptographic module conforms to the requirements specified in ISO/IEC 19790:2012 and the test metrics specified in this document for each of the associated security functions addressed in ISO/IEC 19790:2012.

The test approach employed in this document is an efficient "push-button" approach, i.e. the tests are technically sound, repeatable and have moderate costs.

Document History

ISO/IEC 17825
January 1, 2024
Information technology — Security techniques — Testing methods for the mitigation of non-invasive attack classes against cryptographic modules
This document specifies the non-invasive attack mitigation test metrics for determining conformance to the requirements specified in ISO/IEC 19790:2012 for security levels 3 and 4. The test metrics...
January 15, 2016
Information technology - Security techniques - Testing methods for the mitigation of non-invasive attack classes against cryptographic modules
This International Standard specifies the non-invasive attack mitigation test metrics for determining conformance to the requirements specified in ISO/IEC 19790 for Security Levels 3 and 4. The test...

References

Advertisement