DLA - SMD-5962-17214 REV B

MICROCIRCUIT, LINEAR, FULLY DIFFERENTIAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 11 January 2024
Status: active
Page Count: 15
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-17214 REV B
January 11, 2024
MICROCIRCUIT, LINEAR, FULLY DIFFERENTIAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
July 10, 2018
MICROCIRCUIT, LINEAR, FULLY DIFFERENTIAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
April 5, 2018
MICROCIRCUIT, LINEAR, FULLY DIFFERENTIAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement